Status: | Unknown |
---|---|
Series: | IHLP-3232DZ-11 Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
67
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
17,500
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
67
in stock
|
Buy Now | |
element14
from US$0.65
|
67
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 18.2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 12A |
Product Range | IHLP-3232DZ-11 Series |
Power Inductor Case | 8.64mm x 8.18mm x 4mm |
DC Resistance Max | 0.00463ohm |
Inductance Tolerance | ± 20% |
No. of Pins | 2Pins |
IHLP-3232DZ-11 1 20% ER E3 | Future Electronics |
Power Inductor (SMD), 1 uH, ± 20%, 18.2 A, Shielded, 12 A, 8.18mm x 8.18mm x 4mm | Avnet America |
Inductor, Shielded, 1Uh, 12A, Smd Rohs Compliant: Yes |Vishay IHLP3232DZER1R0M11 | Newark Electronics |
INDUCTOR, SHIELDED, 1UH, 12A, SMD | element14 |
Inductor | RS Americas |
Power Inductor (SMD), 1 uH, � 20%, 18.2 A, Shielded, 12 A, 8.18mm x 8.18mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP3232DZER1R0M11?
Additional datasheets, footprints and schematics for IHLP3232DZER1R0M11 are listed on our Part Details page. You can also find images and similar parts to IHLP3232DZER1R0M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP3232DZER1R0M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP3232DZER1R0M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP3232DZER1R0M11 fall under?
The IHLP3232DZER1R0M11 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP3232DZER1R0M11 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP3232DZER1R0M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP3232DZER1R0M11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP3232DZER1R0M11 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for IHLP3232DZER1R0M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP3232DZER1R0M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP3232DZER1R0M11?
You can fill out our help required form which you can use to request a quote for IHLP3232DZER1R0M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.