Status: | Unknown |
---|---|
Series: | IHLP-2020CZ-11 Series |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
80
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
6,000
in stock
|
Buy Now | |
element14
from US$0.59
|
2,304
in stock
|
Buy Now | |
Farnell
from US$0.56
|
2,304
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
1,589
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
122
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 6.75A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 5.5A |
Product Range | IHLP-2020CZ-11 Series |
Power Inductor Case | 5.49mm x 5.18mm x 3mm |
RoHS Compliant | Yes |
IHLP Series 2020 2.2 uH 20% 6.75A Shielded Low Profile High Current SMT Inductor | Future Electronics |
2.2 UH 20% | TTI Europe |
INDUCTOR, 2.2UH, 5.5A, 20% | element14 |
Inductor, Shielded, 2.2Uh, 6.75A, 20% | Newark Electronics |
Inductor IHLP SMD 2020 2.2uH | RS |
Power Inductor (SMD), 2.2 uH, � 20%, 8.5 A, Shielded, 7.2 A, 5.18mm x 5.18mm x 3mm | Avnet Abacus |
Power Inductor (SMD), 2.2 uH, ± 20%, 8.5 A, Shielded, 7.2 A, 5.18mm x 5.18mm x 3mm | Avnet America |
IHLP2020CZ-11 Series WireWound SMD Inductor w/ Metal Core,2.2 uH +/-20% | Vishay Dale IHLP2020CZER2R2M11 | RS Americas |
Where can I find additional details, specifications and documents for a IHLP2020CZER2R2M11?
Additional datasheets, footprints and schematics for IHLP2020CZER2R2M11 are listed on our Part Details page. You can also find images and similar parts to IHLP2020CZER2R2M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2020CZER2R2M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2020CZER2R2M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP2020CZER2R2M11 fall under?
The IHLP2020CZER2R2M11 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP2020CZER2R2M11 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2020CZER2R2M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2020CZER2R2M11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IHLP2020CZER2R2M11 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Chip One Stop have stock available or on a lead time for IHLP2020CZER2R2M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2020CZER2R2M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP2020CZER2R2M11?
You can fill out our help required form which you can use to request a quote for IHLP2020CZER2R2M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.