Status: | Unknown |
---|---|
Series: | IHLP-1616AB-11 |
RoHS: | Compliant |
Shielded construction |
Lowest DCR/µH, in this package size |
Handles high transient current spikes without saturation |
Applications |
---|
PDA / notebook / desktop / server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã§Â¬â€Ã¨Â®Â° |
Datasheet |
---|
IHLP-1616AB-11 |
General Information |
---|
Packaging Methods |
IHLP Weights |
Maximum Operating Voltage |
General Information |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
Market Solutions |
Instructional Guide |
Selector guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Power Inductor (SMD), 220 nH, ± 20%, 9.5 A, Shielded, 9.5 A, 4.06mm x 4.06mm x 1.2mm | Avnet America |
Inductor, IHLP-1616AB-11 .22 20% ER E3 | Vishay Dale IHLP1616ABERR22M11 | RS Americas |
Vishay Inductor, SMD, 220nH, 9.5A, 214MHz, 10.5mOhm | Distrelec |
INDUCTOR, 0.22UH, 9.5A, 20% | Farnell |
Power Inductor (SMD), 220 nH, � 20%, 9.5 A, Shielded, 9.5 A, 4.06mm x 4.06mm x 1.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP1616ABERR22M11?
Additional datasheets, footprints and schematics for IHLP1616ABERR22M11 are listed on our Part Details page. You can also find images and similar parts to IHLP1616ABERR22M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP1616ABERR22M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP1616ABERR22M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP1616ABERR22M11 fall under?
The IHLP1616ABERR22M11 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP1616ABERR22M11 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP1616ABERR22M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP1616ABERR22M11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP1616ABERR22M11 have stock available?
Authorised distributors including Avnet America, RS Americas, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for IHLP1616ABERR22M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP1616ABERR22M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP1616ABERR22M11?
You can fill out our help required form which you can use to request a quote for IHLP1616ABERR22M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.