IHLP1212AEERR33M11. Inductors & Filters by Vishay Intertechnology

INDUCTOR SHIELDED 330NH 7A SMD

Status: Unknown
Series: IHLP-1212AE-11 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.70
-
Buy Now
Logo for element14
element14
from US$1.39
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Product Range IHLP-1212AE-11 Series
Inductance 330nH
RMS Current (Irms) 7.8A
Saturation Current (Isat) 7A
Inductor Construction Shielded
DC Resistance Max 0.0138ohm
Inductance Tolerance 20%

Alternative Descriptions

Power Inductor (SMD), 330 nH, � 20%, 7.8 A, Shielded, 7 A, 3mm x 3mm x 1.5mm | Avnet Abacus
Inductor, Shielded, 330Nh, 7A, Smd | Newark Electronics
IHLP Series 1212 0.33 uH 20% 7.8A Shielded Low Profile High Current SMT Inductor | Future Electronics
Power Inductor (SMD), 330 nH, ± 20%, 7.8 A, Shielded, 7 A, 3mm x 3mm x 1.5mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP1212AEERR33M11.?

Additional datasheets, footprints and schematics for IHLP1212AEERR33M11. are listed on our Part Details page. You can also find images and similar parts to IHLP1212AEERR33M11. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP1212AEERR33M11. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP1212AEERR33M11. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP1212AEERR33M11. fall under?

The IHLP1212AEERR33M11. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP1212AEERR33M11. when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP1212AEERR33M11. you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP1212AEERR33M11. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP1212AEERR33M11. have stock available?

Authorised distributors including Avnet Abacus, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for IHLP1212AEERR33M11..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP1212AEERR33M11. often in real-time on the comparison pages.

What if I can't find stock of IHLP1212AEERR33M11.?

You can fill out our help required form which you can use to request a quote for IHLP1212AEERR33M11. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay