Status: | Unknown |
---|---|
Series: | IHLM-2525CZ-01 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
No stock
|
Buy Now | |
Avnet America
from US$0.58
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 680nH |
---|---|
RMS Current (Irms) | 15.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 25A |
Product Range | IHLM-2525CZ-01 Series |
Power Inductor Case | 6.86mm x 6.47mm x 3mm |
Power Inductor (SMD), 680 nH, ± 20%, 15.5 A, Shielded, 25 A, 6.47mm x 6.47mm x 3mm | Avnet America |
IHLM2525CZ 0,68uH 15,5A 20% | Rutronik |
Inductor, Shielded, 680Nh, 25A, Smd | Newark Electronics |
IHLM Series 2525 0.68 uH â–’20 % Tolerance 15.5 A Shielded SMT Power Inductor | Future Electronics |
IHLM2525CZ-01 Series WireWound SMD Inductor w/ Metal Core,680 nH +/-20% | Vishay Dale IHLM2525CZERR68M01 | RS Americas |
.68 UH 20% MOLDED | TTI Europe |
Power Inductor (SMD), 680 nH, � 20%, 15.5 A, Shielded, 25 A, 6.47mm x 6.47mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLM2525CZERR68M01?
Additional datasheets, footprints and schematics for IHLM2525CZERR68M01 are listed on our Part Details page. You can also find images and similar parts to IHLM2525CZERR68M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLM2525CZERR68M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLM2525CZERR68M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLM2525CZERR68M01 fall under?
The IHLM2525CZERR68M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLM2525CZERR68M01 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLM2525CZERR68M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLM2525CZERR68M01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLM2525CZERR68M01 have stock available?
Authorised distributors including Avnet America, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for IHLM2525CZERR68M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLM2525CZERR68M01 often in real-time on the comparison pages.
What if I can't find stock of IHLM2525CZERR68M01?
You can fill out our help required form which you can use to request a quote for IHLM2525CZERR68M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.