| Status: | Unknown |
|---|---|
| Series: | IHLE-2525CD-5A Series |
| RoHS: | Unknown |
Prices starting from US$0.22
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$0.80
|
1,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.22
|
1,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.61
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.56
|
0
in stock
|
Buy Now |
|
element14
from US$0.83
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.77
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
|
TTI Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Inductance | 820nH |
|---|---|
| RMS Current (Irms) | 13.8A |
| Inductor Construction | Shielded |
| Saturation Current (Isat) | 16.8A |
| Product Range | IHLE-2525CD-5A Series |
| Power Inductor Case | 7.21mm x 7.12mm x 3.23mm |
| DC Resistance Max | 0.00722ohm |
| Inductance Tolerance | ± 20% |
| SVHC | No SVHC (27-Jun-2018) |
| Power Inductor, 2525, 0.82uH, e-shielded | RS |
| Inductor, 820Nh, Shielded, 13.8A | Newark Electronics |
| IHLE-2525CD-5A .82 20% ER E3 E-Field shielded IHLP | Future Electronics |
| IHLE-2525CD-5A .82 20% ER E3 | Avnet America |
| INDUCTOR, SHIELDED, 820NH, 20%, AEC-Q200 | element14 |
| .82 UH 20% E-SHIELD AUTO GRA | TTI Asia |
Where can I find additional details, specifications and documents for a IHLE2525CDERR82M5A?
Additional datasheets, footprints and schematics for IHLE2525CDERR82M5A are listed on our Part Details page. You can also find images and similar parts to IHLE2525CDERR82M5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLE2525CDERR82M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLE2525CDERR82M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLE2525CDERR82M5A fall under?
The IHLE2525CDERR82M5A is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to IHLE2525CDERR82M5A when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLE2525CDERR82M5A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLE2525CDERR82M5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLE2525CDERR82M5A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for IHLE2525CDERR82M5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLE2525CDERR82M5A often in real-time on the comparison pages.
What if I can't find stock of IHLE2525CDERR82M5A?
You can fill out our help required form which you can use to request a quote for IHLE2525CDERR82M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.