Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 50A |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Filter Terminals | Stud |
Inductance Min | 1.1mH |
Capacitance | 2200µF |
Leakage Current Max | 3.5mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN VDE |
Bleed Resistor Resistance | 2mohm |
External Depth | 174mm |
External Length / Height | 55mm |
External Width | 116mm |
No. of Phases | Single Phase |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | IEC950 |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Test Voltage | 2kV |
Voltage Rating VAC | 250V |
Single phase motor drive filter,50A | RS |
FILTER, 50A | element14 |
Where can I find additional details, specifications and documents for a IHF50?
Additional datasheets, footprints and schematics for IHF50 are listed on our Part Details page. You can also find images and similar parts to IHF50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHF50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHF50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHF50 fall under?
The IHF50 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to IHF50 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHF50 you can contact the distributor directly for product support, shipping queries etc.
Is the IHF50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHF50 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IHF50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHF50 often in real-time on the comparison pages.
What if I can't find stock of IHF50?
You can fill out our help required form which you can use to request a quote for IHF50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.