Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.61
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
240
in stock
|
Buy Now | |
element14
from US$1.92
|
214
in stock
|
Buy Now | |
Farnell
from US$1.82
|
214
in stock
|
Buy Now | |
Schukat Electronic
from US$2.40
|
129
in stock
|
Buy Now | |
RS
from US$3.06
|
-
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
IGBT, 650V, 40A, TO247-3 | element14 |
650V 74A 255W TO247 | Schukat Electronic |
Infineon IGBT Transistor IGW40N65H5FKSA1 | RS |
Igbt Single Transistor, 40 A, 1.65 V, 255 W, 650 V, To-247, 3 Rohs Compliant: Yes |Infineon IGW40N65H5FKSA1 | Newark Electronics |
IGW40N65H5 Series 650 V 74 A Through Hole IGBT TrenchStopÔ - PG-TO-247-3 | Future Electronics |
Trans IGBT Chip N-CH 650V 74A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IGW40N65H5FKSA1?
Additional datasheets, footprints and schematics for IGW40N65H5FKSA1 are listed on our Part Details page. You can also find images and similar parts to IGW40N65H5FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGW40N65H5FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGW40N65H5FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGW40N65H5FKSA1 fall under?
The IGW40N65H5FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGW40N65H5FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGW40N65H5FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGW40N65H5FKSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IGW40N65H5FKSA1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for IGW40N65H5FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGW40N65H5FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IGW40N65H5FKSA1?
You can fill out our help required form which you can use to request a quote for IGW40N65H5FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.