Status: | Unknown |
---|---|
Series: | TRENCHSTOP Series |
RoHS: | Unknown |
DC Collector Current | 67A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 246W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, 600V, 67A, TO-247 | element14 |
Igbt, Single, 600V, 67A, To-247 | Newark Electronics |
600 V 67 A 246 W Through Hole Trench Field Stop IGBT Transistor - PG-TO247-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 67A 3 TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IGW40N60TPXKSA1?
Additional datasheets, footprints and schematics for IGW40N60TPXKSA1 are listed on our Part Details page. You can also find images and similar parts to IGW40N60TPXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGW40N60TPXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGW40N60TPXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGW40N60TPXKSA1 fall under?
The IGW40N60TPXKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGW40N60TPXKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGW40N60TPXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGW40N60TPXKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGW40N60TPXKSA1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IGW40N60TPXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGW40N60TPXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IGW40N60TPXKSA1?
You can fill out our help required form which you can use to request a quote for IGW40N60TPXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.