Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.18
|
921
in stock
|
Buy Now | |
element14
from US$3.69
|
921
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
718
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.29
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
-
|
Buy Now | |
Future Electronics
from US$3.43
|
-
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.4V |
Power Dissipation Pd | 483W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 483W |
Transistor Type | IGBT |
IGBT,1200V,40A,TO247 | element14 |
Transistor: IGBT | Transfer Multisort Elektronik |
Igbt,1200V,40A,to247 | Newark Electronics |
IGW40N120H Series 1200 V 40 A Through Hole High speed IGBT - PG-TO247-3 | Future Electronics |
Trans IGBT Chip N-CH 1.2KV 80A 3-Pin(3+Tab) TO-247 | Avnet America |
Where can I find additional details, specifications and documents for a IGW40N120H3FKSA1?
Additional datasheets, footprints and schematics for IGW40N120H3FKSA1 are listed on our Part Details page. You can also find images and similar parts to IGW40N120H3FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGW40N120H3FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGW40N120H3FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGW40N120H3FKSA1 fall under?
The IGW40N120H3FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGW40N120H3FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGW40N120H3FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGW40N120H3FKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGW40N120H3FKSA1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for IGW40N120H3FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGW40N120H3FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IGW40N120H3FKSA1?
You can fill out our help required form which you can use to request a quote for IGW40N120H3FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.