Status: | Unknown |
---|---|
Series: | TRENCHSTOP Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
No stock
|
Buy Now | |
element14
from US$1.19
|
1,028
in stock
|
Buy Now | |
Farnell
from US$1.13
|
1,028
in stock
|
Buy Now | |
Schukat Electronic
from US$1.08
|
75
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
72
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now |
DC Collector Current | 53A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, 600V, 53A, TO-247 | element14 |
600V 53A 200W TO247-3 | Schukat Electronic |
Infineon IGBT, 600V, 30A, TO-247 | Distrelec |
Trans IGBT Chip N-CH 600V 53A 3 TO-247 Tube | Avnet America |
IGBT 600V 30A TRENCHSTOP 30kHz TO-247 | RS |
Igbt, Single, 600V, 53A, To-247 | Newark Electronics |
IGW30N60TP Series 600 V 53 A Through Hole IGBT - TO-247 | Future Electronics |
Transistor, high speed IGBT in trench and fieldstop, 600V, 30A, 30KHZ, TO-247 | Infineon IGW30N60TPXKSA1 | RS Americas |
Where can I find additional details, specifications and documents for a IGW30N60TPXKSA1?
Additional datasheets, footprints and schematics for IGW30N60TPXKSA1 are listed on our Part Details page. You can also find images and similar parts to IGW30N60TPXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGW30N60TPXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGW30N60TPXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGW30N60TPXKSA1 fall under?
The IGW30N60TPXKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGW30N60TPXKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGW30N60TPXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGW30N60TPXKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGW30N60TPXKSA1 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Distrelec and Avnet America have stock available or on a lead time for IGW30N60TPXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGW30N60TPXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IGW30N60TPXKSA1?
You can fill out our help required form which you can use to request a quote for IGW30N60TPXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.