Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
1,440
in stock
|
Buy Now | |
Micros
from US$2.23
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.20
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
element14
from US$1.58
|
-
|
Buy Now |
DC Collector Current | 30A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.05V |
Power Dissipation Pd | 187W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 187W |
Transistor Type | IGBT |
45A | Micros |
Transistor: IGBT | Transfer Multisort Elektronik |
Igbt,600V,30A,to247 | Newark Electronics |
Trans IGBT Chip N-CH 600V 60A 3-Pin(3+Tab) TO-247 | Avnet America |
IGBT,600V,30A,TO247 | element14 |
Where can I find additional details, specifications and documents for a IGW30N60TFKSA1?
Additional datasheets, footprints and schematics for IGW30N60TFKSA1 are listed on our Part Details page. You can also find images and similar parts to IGW30N60TFKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGW30N60TFKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGW30N60TFKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGW30N60TFKSA1 fall under?
The IGW30N60TFKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGW30N60TFKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGW30N60TFKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGW30N60TFKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGW30N60TFKSA1 have stock available?
Authorised distributors including Chip One Stop, Micros, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for IGW30N60TFKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGW30N60TFKSA1 often in real-time on the comparison pages.
What if I can't find stock of IGW30N60TFKSA1?
You can fill out our help required form which you can use to request a quote for IGW30N60TFKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.