Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
1,193
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
1,193
in stock
|
Buy Now | |
element14
from US$0.43
|
1,193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
1,179
in stock
|
Buy Now | |
RS
from US$0.56
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Igbt, 600V, 9.5A, 175Deg C, 42W Rohs Compliant: Yes |Infineon IGU04N60TAKMA1 | Newark Electronics |
Transistor: IGBT | Transfer Multisort Elektronik |
Infineon IGU04N60TAKMA1 | RS |
Trans IGBT Chip N-CH 600V 8A 3-Pin TO-251 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IGU04N60TAKMA1?
Additional datasheets, footprints and schematics for IGU04N60TAKMA1 are listed on our Part Details page. You can also find images and similar parts to IGU04N60TAKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGU04N60TAKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGU04N60TAKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGU04N60TAKMA1 fall under?
The IGU04N60TAKMA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGU04N60TAKMA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGU04N60TAKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGU04N60TAKMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IGU04N60TAKMA1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IGU04N60TAKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGU04N60TAKMA1 often in real-time on the comparison pages.
What if I can't find stock of IGU04N60TAKMA1?
You can fill out our help required form which you can use to request a quote for IGU04N60TAKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.