Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
323
in stock
|
Buy Now | |
element14
from US$1.54
|
323
in stock
|
Buy Now | |
Farnell
from US$1.49
|
323
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
290
in stock
|
Buy Now | |
Schukat Electronic
from US$1.90
|
73
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
53
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Igbt Single Transistor, 40 A, 1.65 V, 255 W, 650 V, To-220, 3 Rohs Compliant: Yes |Infineon IGP40N65H5XKSA1 | Newark Electronics |
IGBT, 650V, 40A, TO220-3 | element14 |
650V 74A 255W TO220 | Schukat Electronic |
Transistor: IGBT | Transfer Multisort Elektronik |
Infineon IGP40N65H5XKSA1 | RS |
Trans IGBT Chip N-CH 650V 74A 3-Pin TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IGP40N65H5XKSA1?
Additional datasheets, footprints and schematics for IGP40N65H5XKSA1 are listed on our Part Details page. You can also find images and similar parts to IGP40N65H5XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGP40N65H5XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGP40N65H5XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGP40N65H5XKSA1 fall under?
The IGP40N65H5XKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGP40N65H5XKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGP40N65H5XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGP40N65H5XKSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IGP40N65H5XKSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Schukat Electronic have stock available or on a lead time for IGP40N65H5XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGP40N65H5XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IGP40N65H5XKSA1?
You can fill out our help required form which you can use to request a quote for IGP40N65H5XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.