Status: | Unknown |
---|---|
Series: | TRENCHSTOP 5 Series |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.65V |
Power Dissipation Pd | 270W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP 5 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon IGB50N65H5ATMA1 | RS |
Igbt, Single, 650V, 80A, To-263 | Newark Electronics |
Transistor IGBT N-CH 650V 80A 3-Pin TO-263 T/R | Avnet America |
IGBT, SINGLE, 650V, 80A, TO-263 | element14 |
Where can I find additional details, specifications and documents for a IGB50N65H5ATMA1?
Additional datasheets, footprints and schematics for IGB50N65H5ATMA1 are listed on our Part Details page. You can also find images and similar parts to IGB50N65H5ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGB50N65H5ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGB50N65H5ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGB50N65H5ATMA1 fall under?
The IGB50N65H5ATMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IGB50N65H5ATMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGB50N65H5ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGB50N65H5ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGB50N65H5ATMA1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for IGB50N65H5ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGB50N65H5ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IGB50N65H5ATMA1?
You can fill out our help required form which you can use to request a quote for IGB50N65H5ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.