Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 300W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Module DC-DC 1-OUT 12V 25A 300W 5-Pin Eighth-Brick | Avnet America |
Where can I find additional details, specifications and documents for a IEH48025A120V-109R?
Additional datasheets, footprints and schematics for IEH48025A120V-109R are listed on our Part Details page. You can also find images and similar parts to IEH48025A120V-109R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IEH48025A120V-109R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IEH48025A120V-109R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IEH48025A120V-109R fall under?
The IEH48025A120V-109R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to IEH48025A120V-109R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IEH48025A120V-109R you can contact the distributor directly for product support, shipping queries etc.
Is the IEH48025A120V-109R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IEH48025A120V-109R have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for IEH48025A120V-109R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IEH48025A120V-109R often in real-time on the comparison pages.
What if I can't find stock of IEH48025A120V-109R?
You can fill out our help required form which you can use to request a quote for IEH48025A120V-109R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.