Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 75W |
Output Voltage - Output 1 | 5V |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed, Adjustable |
Width | 22.9mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 5V 15A 75W 8-Pin 1/8-Brick | Avnet America |
Where can I find additional details, specifications and documents for a IEA48015A050V-001-R?
Additional datasheets, footprints and schematics for IEA48015A050V-001-R are listed on our Part Details page. You can also find images and similar parts to IEA48015A050V-001-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IEA48015A050V-001-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IEA48015A050V-001-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IEA48015A050V-001-R fall under?
The IEA48015A050V-001-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to IEA48015A050V-001-R when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IEA48015A050V-001-R you can contact the distributor directly for product support, shipping queries etc.
Is the IEA48015A050V-001-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IEA48015A050V-001-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for IEA48015A050V-001-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IEA48015A050V-001-R often in real-time on the comparison pages.
What if I can't find stock of IEA48015A050V-001-R?
You can fill out our help required form which you can use to request a quote for IEA48015A050V-001-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.