Status: | Unknown |
---|---|
Series: | TRANSZORB Series |
RoHS: | Unknown |
Product Range | TRANSZORB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 7.5V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
TVS DIODE, AEC-Q101, 1.5KW, 5V, UNIDIR | Farnell |
Diode, Tvs, 6.5W, 5V, Unidirectional, Do-201-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICTE5-E3/54?
Additional datasheets, footprints and schematics for ICTE5-E3/54 are listed on our Part Details page. You can also find images and similar parts to ICTE5-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICTE5-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICTE5-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICTE5-E3/54 fall under?
The ICTE5-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to ICTE5-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICTE5-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the ICTE5-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICTE5-E3/54 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ICTE5-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICTE5-E3/54 often in real-time on the comparison pages.
What if I can't find stock of ICTE5-E3/54?
You can fill out our help required form which you can use to request a quote for ICTE5-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.