Status: | Unknown |
---|---|
Series: | TRANSZORB ICTE Series |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.58
|
No stock
|
Buy Now |
Product Range | TRANSZORB ICTE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 7.5V |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6V |
Breakdown Voltage Max | 6V |
RoHS Compliant | Yes |
Product Range:Transzorb Icte Series | Newark Electronics |
Where can I find additional details, specifications and documents for a ICTE5-E3/51.?
Additional datasheets, footprints and schematics for ICTE5-E3/51. are listed on our Part Details page. You can also find images and similar parts to ICTE5-E3/51. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICTE5-E3/51. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICTE5-E3/51. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICTE5-E3/51. fall under?
The ICTE5-E3/51. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to ICTE5-E3/51. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICTE5-E3/51. you can contact the distributor directly for product support, shipping queries etc.
Is the ICTE5-E3/51. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICTE5-E3/51. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ICTE5-E3/51..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICTE5-E3/51. often in real-time on the comparison pages.
What if I can't find stock of ICTE5-E3/51.?
You can fill out our help required form which you can use to request a quote for ICTE5-E3/51. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.