Status: | Unknown |
---|---|
Series: | TRANSZORB ICTE Series |
RoHS: | Compliant |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
No stock
|
Buy Now |
Product Range | TRANSZORB ICTE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 16.5V |
Diode Case Style | DO-201AD |
RoHS Compliant | Yes |
ICTE12-E3 | RS |
Where can I find additional details, specifications and documents for a ICTE12-E3/54?
Additional datasheets, footprints and schematics for ICTE12-E3/54 are listed on our Part Details page. You can also find images and similar parts to ICTE12-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICTE12-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICTE12-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICTE12-E3/54 fall under?
The ICTE12-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to ICTE12-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICTE12-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the ICTE12-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICTE12-E3/54 have stock available?
Authorised distributors including RS have stock available or on a lead time for ICTE12-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICTE12-E3/54 often in real-time on the comparison pages.
What if I can't find stock of ICTE12-E3/54?
You can fill out our help required form which you can use to request a quote for ICTE12-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.