Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.99
Device Topology | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6V |
Output Voltage Max | 2.5V |
Output Current Max | 30mA |
Switching Frequency | - |
No. of Outputs | 16Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7218 |
Character Type | 8 Digit |
Data / Control Interface | Microprocessor |
IC Generic Number | 7218 |
Input Voltage | 2V to 6V |
LED Display Type | Alphanumeric |
LED Driver Application | Microprocessor Display |
Logic Function Number | 7218 |
No. Segments | 7 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 50mA |
Supply Voltage Min | 4V |
Termination Type | Through Hole |
Ic, Led Decoder/Driver, Dip-28 | Newark Electronics |
IC, LED DECODER/DRIVER, DIP-28 | element14 |
DISPLAY 8 DIGIT LED DRIVER 28CDIP IND | Future Electronics |
LED DRVR 64Segment 5V 28-Pin CDIP | Avnet America |
Where can I find additional details, specifications and documents for a ICM7218BIJI?
Additional datasheets, footprints and schematics for ICM7218BIJI are listed on our Part Details page. You can also find images and similar parts to ICM7218BIJI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7218BIJI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7218BIJI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7218BIJI fall under?
The ICM7218BIJI is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICM7218BIJI when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7218BIJI you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7218BIJI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7218BIJI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICM7218BIJI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7218BIJI often in real-time on the comparison pages.
What if I can't find stock of ICM7218BIJI?
You can fill out our help required form which you can use to request a quote for ICM7218BIJI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.