Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.02
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 2MHz |
Slew Rate | 2.5V/µs |
Supply Voltage Range | 4.5V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Op-Amp, 2Mhz, 2.5V/Us, Soic-8 | Newark Electronics |
OP-AMP, 2MHZ, 2.5V/US, SOIC-8 | element14 |
ICL7650S Series 16 V 2 MHz Super Chopper-Stabilized Operational Amplifier-SOIC-8 | Future Electronics |
SP Amp Chopper Stabilization Single ±8V/16V 8-Pin SOIC N | Avnet America |
SP Amp Chopper Stabilization Single �8V/16V 8-Pin SOIC N | Avnet Silica |
Where can I find additional details, specifications and documents for a ICL7650SCBA-1Z?
Additional datasheets, footprints and schematics for ICL7650SCBA-1Z are listed on our Part Details page. You can also find images and similar parts to ICL7650SCBA-1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7650SCBA-1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7650SCBA-1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7650SCBA-1Z fall under?
The ICL7650SCBA-1Z is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ICL7650SCBA-1Z when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7650SCBA-1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7650SCBA-1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7650SCBA-1Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICL7650SCBA-1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7650SCBA-1Z often in real-time on the comparison pages.
What if I can't find stock of ICL7650SCBA-1Z?
You can fill out our help required form which you can use to request a quote for ICL7650SCBA-1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.