Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 0.016V/µs |
Supply Voltage Range | ± 1V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 1V to ± 8V |
Base Number | 7612 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Ic, Op-Amp | Newark Electronics |
ICL7612 Series 16 V 1.4 MHz 1.6 V/╡s CMOS Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP ±8V/16V 8-Pin SOIC N | Avnet America |
OP AMP, +/-8VIN, 1.4MHZ, 8SOIC | Farnell |
OP Amp Single GP �8V/16V 8-Pin SOIC N | Avnet Silica |
Where can I find additional details, specifications and documents for a ICL7612DCBAZ?
Additional datasheets, footprints and schematics for ICL7612DCBAZ are listed on our Part Details page. You can also find images and similar parts to ICL7612DCBAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7612DCBAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7612DCBAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7612DCBAZ fall under?
The ICL7612DCBAZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ICL7612DCBAZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7612DCBAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7612DCBAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7612DCBAZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for ICL7612DCBAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7612DCBAZ often in real-time on the comparison pages.
What if I can't find stock of ICL7612DCBAZ?
You can fill out our help required form which you can use to request a quote for ICL7612DCBAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.