Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.44
Device Type | RS232 Driver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Rs232 Driver, -40 To 85 Deg C Rohs Compliant: Yes |Renesas ICL3244EIAZ-T | Newark Electronics |
RS232 DRIVER, -40 TO 85 DEG C | element14 |
ICL3244E Series 3 V to 5.5V 250 kbps Powered RS-232 Transmitter/Receiver-SSOP-28 | Future Electronics |
Triple Transmitter Quint Receiver RS-232 28-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICL3244EIAZ-T?
Additional datasheets, footprints and schematics for ICL3244EIAZ-T are listed on our Part Details page. You can also find images and similar parts to ICL3244EIAZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3244EIAZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3244EIAZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3244EIAZ-T fall under?
The ICL3244EIAZ-T is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ICL3244EIAZ-T when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3244EIAZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3244EIAZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICL3244EIAZ-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICL3244EIAZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3244EIAZ-T often in real-time on the comparison pages.
What if I can't find stock of ICL3244EIAZ-T?
You can fill out our help required form which you can use to request a quote for ICL3244EIAZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.