| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.76
| Distributor | Stock | ||
|---|---|---|---|
|
Chip One Stop
from US$0.76
|
3,800
in stock
|
Buy Now |
|
Newark Electronics
from US$1.01
|
1,317
in stock
|
Buy Now |
|
Avnet America
from US$1.60
|
1,148
in stock
|
Buy Now |
|
TME
from US$1.25
|
259
in stock
|
Buy Now |
|
RS
from US$1.62
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.77
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Device Type | Transceiver |
|---|---|
| IC Interface Type | RS232 |
| No. of Drivers | 1Drivers |
| No. of Receivers | 1Receivers |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 5.5V |
| Driver Case Style | TSSOP |
| No. of Pins | 16Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 2 - 1 year |
| IC Generic Number | ICL3221E |
| SVHC | No SVHC (07-Jul-2017) |
| Txrx, Rs232, 250Kbps, Tssop-16 | Newark Electronics |
| IC: interface | TME |
| Line Transmitter/Receiver, RS-232 ESD | RS |
| ICL3221 Series 250 kbps 5.5 V RS-232 Transmitter/Receiver - TSSOP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a ICL3221EIVZ?
Additional datasheets, footprints and schematics for ICL3221EIVZ are listed on our Part Details page. You can also find images and similar parts to ICL3221EIVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3221EIVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3221EIVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3221EIVZ fall under?
The ICL3221EIVZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICL3221EIVZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3221EIVZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3221EIVZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3221EIVZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, TME and RS have stock available or on a lead time for ICL3221EIVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3221EIVZ often in real-time on the comparison pages.
What if I can't find stock of ICL3221EIVZ?
You can fill out our help required form which you can use to request a quote for ICL3221EIVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.