Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 500W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 21A |
Width | 61mm |
Where can I find additional details, specifications and documents for a ICH0421V1NC?
Additional datasheets, footprints and schematics for ICH0421V1NC are listed on our Part Details page. You can also find images and similar parts to ICH0421V1NC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICH0421V1NC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICH0421V1NC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICH0421V1NC fall under?
The ICH0421V1NC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to ICH0421V1NC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICH0421V1NC you can contact the distributor directly for product support, shipping queries etc.
Is the ICH0421V1NC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICH0421V1NC have stock available?
There is no stock from authorised distributors for ICH0421V1NC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICH0421V1NC often in real-time on the comparison pages.
What if I can't find stock of ICH0421V1NC?
You can fill out our help required form which you can use to request a quote for ICH0421V1NC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.