Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 12Pins |
Power Rating | 39W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ac/Dc Coolset | Newark Electronics |
AC/DC COOLSET | Future Electronics |
Current Mode PWM Controller IC for SMPSs 800V 12-Pin DSO Tube | Avnet America |
Where can I find additional details, specifications and documents for a ICE3AR1080JGXUMA1?
Additional datasheets, footprints and schematics for ICE3AR1080JGXUMA1 are listed on our Part Details page. You can also find images and similar parts to ICE3AR1080JGXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICE3AR1080JGXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICE3AR1080JGXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICE3AR1080JGXUMA1 fall under?
The ICE3AR1080JGXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICE3AR1080JGXUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICE3AR1080JGXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ICE3AR1080JGXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICE3AR1080JGXUMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICE3AR1080JGXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICE3AR1080JGXUMA1 often in real-time on the comparison pages.
What if I can't find stock of ICE3AR1080JGXUMA1?
You can fill out our help required form which you can use to request a quote for ICE3AR1080JGXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.