Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accuracy % | 3% |
---|---|
Resolution % | 0.03% |
External Height | 90mm |
External Width | 25mm |
External Depth | 115mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
iServer Monitors | DIN Rail Units |
---|
Iserver,barometer,temp,hum |Omega IBTHX-D | Newark Electronics |
ISERVER MICROSERVER, BAROMETRIC PRESSURE, TEMPERATURE, AND HUMIDITY TRANSMITTERS | Avnet America |
iServer Monitors, DIN Rail Units | Omega Engineering IBTHX-D | RS Americas |
ISERVER INDUSTRIAL MICROSERVER | Farnell |
Where can I find additional details, specifications and documents for a IBTHX-D?
Additional datasheets, footprints and schematics for IBTHX-D are listed on our Part Details page. You can also find images and similar parts to IBTHX-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IBTHX-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IBTHX-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IBTHX-D fall under?
The IBTHX-D is listed under Test & Measurement > Data Acquisition & Data Logging > Chart Recorders.
Can I view similar or alternative parts?
You can view similar parts to IBTHX-D when available in the Chart Recorders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IBTHX-D you can contact the distributor directly for product support, shipping queries etc.
Is the IBTHX-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IBTHX-D have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for IBTHX-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IBTHX-D often in real-time on the comparison pages.
What if I can't find stock of IBTHX-D?
You can fill out our help required form which you can use to request a quote for IBTHX-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.