Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
0.6 PUT MODULE PCB MOUNT | TTI Europe |
I/O Modules AC OR DC INPUT 24VDC | Sager |
Input/Output Module | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 15mA |
---|---|
Accessory Type | AC Input Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Proximity, Limit, Selector, Push Button, Photoelectric Switches & TTL Compatible Devices |
RoHS Compliant | Yes |
Module, Input, 180 to 280, 5, 100 uA @ 30 VDC (Output), 70 Kilohms, 20 ms | Opto 22 IAC24A | RS Americas |
Module | RS |
I/O Module | Newark Electronics |
Where can I find additional details, specifications and documents for a IAC24A?
Additional datasheets, footprints and schematics for IAC24A are listed on our Part Details page. You can also find images and similar parts to IAC24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IAC24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IAC24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IAC24A fall under?
The IAC24A is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to IAC24A when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IAC24A you can contact the distributor directly for product support, shipping queries etc.
Is the IAC24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IAC24A have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for IAC24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IAC24A often in real-time on the comparison pages.
What if I can't find stock of IAC24A?
You can fill out our help required form which you can use to request a quote for IAC24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.