IAC15A Switches & Relays by Crydom

06 Input Module PCB Mount

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.27

Distributor Stock
Logo for Newark
Newark
from US$87.71
11
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$71.98
11
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$28.27
7
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$41.57
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

0.6" Input Module, Pcb Mount |Sensata/crydom IAC15A | Newark Electronics
I/O Modules AC OR DC INPUT 15VDC | Rapid Electronics
0.6 PUT MODULE PCB MOUNT | TTI Europe
I/O Modules* | Relay Specialties


IAC15A Process Controllers, Programmers & Indicators by Opto 22

AC INPUT MODULE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Current Rating 5mA
Accessory Type AC Input Module
External Depth 15.2mm
External Width 43.2mm
Length 31.8mm
Voltage Rating 280VAC
RoHS Compliant Yes

Alternative Descriptions

PLC I/O Module 50 mA 180 - 280 V ac/dc, 43.2 x 15.2 x 31.8 mm | Opto 22 IAC15A | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IAC15A?

Additional datasheets, footprints and schematics for IAC15A are listed on our Part Details page. You can also find images and similar parts to IAC15A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IAC15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IAC15A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IAC15A fall under?

The IAC15A is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to IAC15A when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IAC15A you can contact the distributor directly for product support, shipping queries etc.

Is the IAC15A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IAC15A have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, TTI Europe and Relay Specialties have stock available or on a lead time for IAC15A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IAC15A often in real-time on the comparison pages.

What if I can't find stock of IAC15A?

You can fill out our help required form which you can use to request a quote for IAC15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay