Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.76
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$20.12
|
430
in stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
430
in stock
|
Buy Now | |
Relay Specialties
from US$11.47
|
147
in stock
|
Buy Now | |
RS Americas
from US$28.27
|
12
in stock
|
Buy Now | |
Avnet America
from US$16.38
|
-
|
Buy Now | |
TTI Europe
from US$17.29
|
-
|
Buy Now | |
TE Store
from US$47.91
|
-
|
Buy Now |
Current Rating | 50mA |
---|---|
Accessory Type | AC Input Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
No. of Analog Inputs | 1 |
Iac-15 = Pcb Mont,15V Dc Logic - Ac I/P |Potter&brumfield Te Connectivity IAC-15 | Newark Electronics |
I/O Modules 90-140VAC/VDC input 15VDC output | Rapid Electronics |
TYCO P&B AC INPUT MODULE WITH | Relay Specialties |
Input/Output Modules 5-Pin | Avnet America |
SOLID STATE RELAY | TTI Europe |
Special Order: IAC-15 = PCB MONT,15V DC Logic - AC I/P Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Electrical Contacts Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Ssr PCB Mount & Slim Relay | Part Number: IAC-15 | Internal Number: 1393028-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 15mA |
---|---|
Accessory Type | AC Input Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Proximity, Limit, Selector, Push Button, Photoelectric Switches & TTL Compatible Devices |
RoHS Compliant | Yes |
Module, Input, 90 to 140, 5, 100 uA @ 30 VDC (Output), 28 Kilohms, 20 ms | Opto 22 IAC15 | RS Americas |
Module | RS |
Where can I find additional details, specifications and documents for a IAC-15?
Additional datasheets, footprints and schematics for IAC-15 are listed on our Part Details page. You can also find images and similar parts to IAC-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IAC-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IAC-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IAC-15 fall under?
The IAC-15 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to IAC-15 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IAC-15 you can contact the distributor directly for product support, shipping queries etc.
Is the IAC-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IAC-15 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Relay Specialties and RS Americas have stock available or on a lead time for IAC-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IAC-15 often in real-time on the comparison pages.
What if I can't find stock of IAC-15?
You can fill out our help required form which you can use to request a quote for IAC-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.