Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0291
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 1.5kohm |
DC Current Rating | 100mA |
Product Range | - |
DC Resistance Max | 0.9ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
Ferrite Mounting | SMD |
Ferchipbdbb,1Ln,0603,hz Rohs Compliant: Yes |Laird HZ0603A152R-10 | Newark Electronics |
Ind Chip Bead 1.5KOhm 100MHz 100mA 0603 T/R | Avnet America |
EMI Ferrite Chip Bead, 0603, 100MA, 1500 Ohms @100MHz, DCR Max 0.90Ohm | Laird Performance Materials HZ0603A152R-10 | RS Americas |
FERRITE, BEAD, 1608, 100MHZ, 1500R | Farnell |
Where can I find additional details, specifications and documents for a HZ0603A152R-10?
Additional datasheets, footprints and schematics for HZ0603A152R-10 are listed on our Part Details page. You can also find images and similar parts to HZ0603A152R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HZ0603A152R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HZ0603A152R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HZ0603A152R-10 fall under?
The HZ0603A152R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to HZ0603A152R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HZ0603A152R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HZ0603A152R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HZ0603A152R-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, RS Americas and Farnell have stock available or on a lead time for HZ0603A152R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HZ0603A152R-10 often in real-time on the comparison pages.
What if I can't find stock of HZ0603A152R-10?
You can fill out our help required form which you can use to request a quote for HZ0603A152R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.