Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.18
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
1,095
in stock
|
Buy Now | |
Future Electronics
from US$10.65
|
140
in stock
|
Buy Now | |
Rutronik
from US$8.52
|
-
|
Buy Now | |
Newark Electronics
from US$7.78
|
-
|
Buy Now | |
Avnet America
from US$7.57
|
-
|
Buy Now | |
element14
from US$9.48
|
-
|
Buy Now | |
TTI Europe
from US$6.75
|
-
|
Buy Now | |
Sager
from US$7.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
POE TRANSFORMER, 1 | 1, 1PORT, 1000BASE-T |
---|---|
Inductance | 325µH |
RoHS Compliant | Yes |
HX5008FNL Series 1500 Vrms 350 â•¡H 100 MHz Surface Mount Pulse Transformer | Future Electronics |
Poe Transformer, 1:1, 1Port, 1000Base-T | Newark Electronics |
Telecom Transformer 1:1/1:1 1500Vrms -1.2dB/-1dB/-3dB Surface Mount | Avnet America |
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 325uH 1-Port | Sager |
Where can I find additional details, specifications and documents for a HX5008FNL?
Additional datasheets, footprints and schematics for HX5008FNL are listed on our Part Details page. You can also find images and similar parts to HX5008FNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX5008FNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX5008FNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX5008FNL fall under?
The HX5008FNL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to HX5008FNL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX5008FNL you can contact the distributor directly for product support, shipping queries etc.
Is the HX5008FNL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HX5008FNL have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for HX5008FNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX5008FNL often in real-time on the comparison pages.
What if I can't find stock of HX5008FNL?
You can fill out our help required form which you can use to request a quote for HX5008FNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.