Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.73
|
884
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
4,327
in stock
|
Buy Now | |
Sager
from US$2.79
|
3,216
in stock
|
Buy Now | |
TTI Europe
from US$2.92
|
2,760
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
1,186
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
1,186
in stock
|
Buy Now | |
element14
from US$3.20
|
884
in stock
|
Buy Now | |
Chip One Stop
from US$2.77
|
560
in stock
|
Buy Now | |
Rutronik
from US$3.22
|
-
|
Buy Now | |
Future Electronics
from US$2.98
|
-
|
Buy Now | |
Avnet Asia
from US$2.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TRANSFORMER, 1 | 1, 1PORT, 100BASE-TX, SMT |
---|---|
Inductance | 440µH |
RoHS Compliant | Yes |
Transformer: LAN | Transfer Multisort Elektronik |
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port | Sager |
Mdl,sin,100D,1:1,smt,tu Rohs Compliant: Yes |Pulse Electronics HX1188NL | Newark Electronics |
MDL,SIN,100D,1:1,SMT | Avnet America |
12.7 x 7.11 x 6.22 mm 10/100BASE-T 1:1 Surface Mount Single Magnetic Module | Future Electronics |
Where can I find additional details, specifications and documents for a HX1188NL?
Additional datasheets, footprints and schematics for HX1188NL are listed on our Part Details page. You can also find images and similar parts to HX1188NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX1188NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX1188NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX1188NL fall under?
The HX1188NL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to HX1188NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX1188NL you can contact the distributor directly for product support, shipping queries etc.
Is the HX1188NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HX1188NL have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for HX1188NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX1188NL often in real-time on the comparison pages.
What if I can't find stock of HX1188NL?
You can fill out our help required form which you can use to request a quote for HX1188NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.