Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | In-Circuit Programmer |
---|---|
Silicon Family Name | Virtex II Spartan II |
Core Architecture | FPGA |
Core Sub-Architecture | Virtex Spartan XC4000 |
Kit Contents | Platform Cable USB II |
Features | High Performance FPGA and PROM Programming and Configuration Easy to Use Reliable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a HW-USB-II-G?
Additional datasheets, footprints and schematics for HW-USB-II-G are listed on our Part Details page. You can also find images and similar parts to HW-USB-II-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW-USB-II-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW-USB-II-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW-USB-II-G fall under?
The HW-USB-II-G is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW-USB-II-G when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW-USB-II-G you can contact the distributor directly for product support, shipping queries etc.
Is the HW-USB-II-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW-USB-II-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for HW-USB-II-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW-USB-II-G often in real-time on the comparison pages.
What if I can't find stock of HW-USB-II-G?
You can fill out our help required form which you can use to request a quote for HW-USB-II-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.