Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
For Use With | Idec HW Series 2 Position Mono Lever Switches |
---|---|
IP / NEMA Rating | IP65 NEMA 4X |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
HW Joystick | RS |
Operator Rohs Compliant: Yes |Idec HW1M-1010 | Newark Electronics |
Operator | IDEC Corporation HW1M-1010 | RS Americas |
OPERATOR, 2 POSITION MONO LEVER SWITCH | element14 |
Switch Actuators Operator | Sager |
Where can I find additional details, specifications and documents for a HW1M-1010?
Additional datasheets, footprints and schematics for HW1M-1010 are listed on our Part Details page. You can also find images and similar parts to HW1M-1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1M-1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1M-1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1M-1010 fall under?
The HW1M-1010 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW1M-1010 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1M-1010 you can contact the distributor directly for product support, shipping queries etc.
Is the HW1M-1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW1M-1010 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for HW1M-1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1M-1010 often in real-time on the comparison pages.
What if I can't find stock of HW1M-1010?
You can fill out our help required form which you can use to request a quote for HW1M-1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.