Status: | Unknown |
---|---|
Series: | HVZ Series |
RoHS: | Unknown |
Capacitance | 4.7F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | HVZ Series |
Capacitance Tolerance | ± 30% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 0.1ohm |
Capacitor Case Style | Can |
Diameter | 10mm |
Height | 20mm |
SVHC | No SVHC (15-Jan-2018) |
4.70Fv |Kemet HVZ0E475NF | Newark Electronics |
Supercapacitor, EDLC, 4.7 F, 2.7 V, ± 30%, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a HVZ0E475NF?
Additional datasheets, footprints and schematics for HVZ0E475NF are listed on our Part Details page. You can also find images and similar parts to HVZ0E475NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVZ0E475NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVZ0E475NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVZ0E475NF fall under?
The HVZ0E475NF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to HVZ0E475NF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVZ0E475NF you can contact the distributor directly for product support, shipping queries etc.
Is the HVZ0E475NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVZ0E475NF have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for HVZ0E475NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVZ0E475NF often in real-time on the comparison pages.
What if I can't find stock of HVZ0E475NF?
You can fill out our help required form which you can use to request a quote for HVZ0E475NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.