Status: | Unknown |
---|---|
Series: | HVR25, HVR37 |
RoHS: | Compliant |
Technology: metal film |
High pulse loading (up to 10 kV) capability |
Small size (0207/0411) |
Applications |
---|
Power supplies |
Electronic ballast |
White goods |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Metal Film Resistor, 5.1Mohm, 500Mw, ±5% | Newark Electronics |
HIGH VOLTAGE RES 5M1 OHM 1/2W 5% R5 | Avnet America |
Where can I find additional details, specifications and documents for a HVR3700005104JR500?
Additional datasheets, footprints and schematics for HVR3700005104JR500 are listed on our Part Details page. You can also find images and similar parts to HVR3700005104JR500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVR3700005104JR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVR3700005104JR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVR3700005104JR500 fall under?
The HVR3700005104JR500 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to HVR3700005104JR500 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVR3700005104JR500 you can contact the distributor directly for product support, shipping queries etc.
Is the HVR3700005104JR500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for HVR3700005104JR500 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for HVR3700005104JR500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVR3700005104JR500 often in real-time on the comparison pages.
What if I can't find stock of HVR3700005104JR500?
You can fill out our help required form which you can use to request a quote for HVR3700005104JR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.