Status: | Active |
---|---|
Series: | HV9980 |
RoHS: | Compliant |
Integrated 200V, 25? (typ.) MOSFETs |
Programmable output current to 80mA per channel |
TTL compatible PWM dimming inputs |
3-Phase synchronous operation |
Leading edge blanking |
Short circuit protection with skip mode |
Over-temperature protection |
Topology | Buck |
---|---|
+Vin min (V) | 100 |
+Vin max (V) | 160 |
Output Current | 70mA |
Dimming | PWM / Linear |
Package | SOW-24 |
Pins | Packaging | 24 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
HV9980 3-Channel LED Array Driver IC Data Sheet |
User Guides |
---|
HV9980DB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.662 |
Shipping Weight (kg) | 1.0 |
Lead Count | 24 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
IC: driver | Transfer Multisort Elektronik |
3-Channel Led Array Driver Ic 24 Soic .300In T/R Rohs Compliant: Yes |Microchip HV9980WG-G | Newark Electronics |
LED DRVR Buck 3-CH PWM 0.08A 24-Pin SOIC | Avnet America |
3-CHANNEL LED ARRAY DRIVER IC24 SOIC .300in T/R | Microchip Technology Inc. HV9980WG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV9980WG-G?
Additional datasheets, footprints and schematics for HV9980WG-G are listed on our Part Details page. You can also find images and similar parts to HV9980WG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9980WG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9980WG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9980WG-G fall under?
The HV9980WG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9980WG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9980WG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9980WG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9980WG-G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for HV9980WG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9980WG-G often in real-time on the comparison pages.
What if I can't find stock of HV9980WG-G?
You can fill out our help required form which you can use to request a quote for HV9980WG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.