Status: | Active |
---|---|
Series: | HV9963 |
RoHS: | Compliant |
Buck |
Boost |
Buck-boost and SEPIC |
High output current accuracy |
High PWM dimming ratio (>5000:1) |
Internal 40V linear regulator |
Internal ±2% voltage reference |
Constant frequency operation with sync capability |
Programmable soft start |
10V GATE drivers |
Hiccup mode protection for both short circuit and open circuit conditions |
Pins | Packaging | 16 | SOIC |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2600) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.307692 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
Closed Loop Led Driver With Enhanced Pwm Dimming 16 Soic .150In T/R Rohs Compliant: Yes |Microchip HV9963NG-G-M934 | Newark Electronics |
LED DRVR Boost/Buck/Buck-Boost/SEPIC 1-CH PWM 16-Pin SOIC | Avnet America |
CLOSED LOOP LED DRIVER WITH ENHANCED PWM DIMMING | Microchip Technology |
CLOSED LOOP LED DRIVER WITH ENHANCED PWM DIMMING16 SOIC .150in T/R | Microchip Technology Inc. HV9963NG-G-M934 | RS Americas |
Where can I find additional details, specifications and documents for a HV9963NG-G-M934?
Additional datasheets, footprints and schematics for HV9963NG-G-M934 are listed on our Part Details page. You can also find images and similar parts to HV9963NG-G-M934 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9963NG-G-M934 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9963NG-G-M934 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9963NG-G-M934 fall under?
The HV9963NG-G-M934 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9963NG-G-M934 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9963NG-G-M934 you can contact the distributor directly for product support, shipping queries etc.
Is the HV9963NG-G-M934 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9963NG-G-M934 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for HV9963NG-G-M934.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9963NG-G-M934 often in real-time on the comparison pages.
What if I can't find stock of HV9963NG-G-M934?
You can fill out our help required form which you can use to request a quote for HV9963NG-G-M934 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.