Status: | Active |
---|---|
Series: | HV9963 |
RoHS: | Compliant |
Buck |
Boost |
Buck-boost and SEPIC |
High output current accuracy |
High PWM dimming ratio (>5000:1) |
Internal 40V linear regulator |
Internal ±2% voltage reference |
Constant frequency operation with sync capability |
Programmable soft start |
10V GATE drivers |
Hiccup mode protection for both short circuit and open circuit conditions |
Pins | Packaging | 16 | SOIC |
---|---|
Temp Range | -40C to +125C |
Packing Media | Conductive Tube (45) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.311111 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
CLOSED LOOP LED DRIVER WITH ENHANCED PWM DIMMING | Microchip Technology |
Closed Loop Led Driver With Enhanced Pwm Dimming 16 Soic .150In Ctube Rohs Compliant: Yes |Microchip HV9963NG-G | Newark Electronics |
LED DRVR 9V/12V/15V/18V/24V 16-Pin SOIC N | Avnet America |
CLOSED LOOP LED DRIVER w/ ENHANCED PWM DIMMING16 SOIC .150in TUBE | Microchip Technology Inc. HV9963NG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV9963NG-G?
Additional datasheets, footprints and schematics for HV9963NG-G are listed on our Part Details page. You can also find images and similar parts to HV9963NG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9963NG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9963NG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9963NG-G fall under?
The HV9963NG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9963NG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9963NG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9963NG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9963NG-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for HV9963NG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9963NG-G often in real-time on the comparison pages.
What if I can't find stock of HV9963NG-G?
You can fill out our help required form which you can use to request a quote for HV9963NG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.