Status: | Active |
---|---|
Series: | HV9911 |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
2,570
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
2,570
in stock
|
Buy Now | |
element14
from US$1.56
|
2,570
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
Microchip Technology
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Buck |
Boost |
Buck-boost |
SEPIC |
Works with high side current sensing |
Closed loop control of output current |
High PWM dimming ratio |
Internal 250V linear regulator (can be extended using external Zener diodes) |
Internal 2% voltage reference (0°C < TA < 85°C) |
Constant frequency or constant off-time operation |
Programmable slope compensation |
Enable & PWM dimming |
+0.2A/-0.4A GATE drive |
Output short circuit protection |
Output over voltage protection |
Synchronization capability |
Programmable MOSFET current limit |
Topology | Boost, SEPIC, Buck-Boost |
---|---|
+Vin min (V) | 9.0 |
+Vin max (V) | 250 |
Output Current | External FET |
Dimming | PWM / Linear |
Package | SOIC-16 |
Product Type | Off Line |
VOUT | 0 |
llim Typ (A) | 0 |
llim Max (A) | 0 |
lq Typ | 1mA |
Vfb (V) | 0 |
VEN (V) | 0 |
Oja (C/W) | 82 |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2600) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.307692 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
Led Driver, 200Khz, Soic-16, Smd Rohs Compliant: Yes |Microchip HV9911NG-G-M934 | Newark Electronics |
LED DRIVER, 200KHZ, SOIC-16, SMD | element14 |
LED DRVR Boost/Buck/Buck-Boost/SEPIC 1-CH PWM 16-Pin SOIC | Avnet America |
SWITCH-MODE LED DRIVER IC WITH HIGH CURRENT ACCURACY | Microchip Technology |
SWITCH-MODE LED DRIVER IC WITH HIGH CURRENT ACCURACY16 SOIC .150in T/R | Microchip Technology Inc. HV9911NG-G-M934 | RS Americas |
Where can I find additional details, specifications and documents for a HV9911NG-G-M934?
Additional datasheets, footprints and schematics for HV9911NG-G-M934 are listed on our Part Details page. You can also find images and similar parts to HV9911NG-G-M934 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9911NG-G-M934 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9911NG-G-M934 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9911NG-G-M934 fall under?
The HV9911NG-G-M934 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9911NG-G-M934 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9911NG-G-M934 you can contact the distributor directly for product support, shipping queries etc.
Is the HV9911NG-G-M934 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9911NG-G-M934 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HV9911NG-G-M934.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9911NG-G-M934 often in real-time on the comparison pages.
What if I can't find stock of HV9911NG-G-M934?
You can fill out our help required form which you can use to request a quote for HV9911NG-G-M934 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.