Status: | Active |
---|---|
Series: | HV9910B |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
7,580
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
14,788
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
9,682
in stock
|
Buy Now | |
element14
from US$1.07
|
9,682
in stock
|
Buy Now | |
Farnell
from US$0.96
|
9,682
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
3,135
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Microchip Technology
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Switch mode controller for single switch LED drivers |
Enhanced drop-in replacement to the HV9910 |
Open loop peak current controller |
Internal 8.0 to 450V linear regulator |
Constant frequency or constant off-time operation |
Linear and PWM dimming capability |
Requires few external components for operation |
Topology | Buck |
---|---|
+Vin min (V) | 8 |
+Vin max (V) | 450 |
Output Current | External FET |
Dimming | PWM / Linear |
Package | SOIC-8, SOIC-16 |
Product Type | Off Line |
Operating Iq (µA) | 0.5 |
Vfb (V) | 0 |
Oja (C/W) | 101, 83 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
HV9910B |
Miscellaneous |
---|
AC/DC Power Conversion Sell Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Led Driver, Buck, 100Khz, Nsoic-8 | Newark Electronics |
UNIVERSAL HIGH BRIGHTNESS LED DRIVER | element14 |
LED Driver, Uni. High Brightness, SOIC N | RS |
IC: driver | Transfer Multisort Elektronik |
HV9910 Series 450 V 1 mA Surface Mount Led Drivers Linear-Mode - SOIC-8 | Future Electronics |
LED Driver DC/DC, Buck (Step Down), Isolated, 8 V to 450 V, 165 mA, , 100 kHz, 8 Pins, NSOIC | Avnet America |
8 SOIC 3.90mm(.150in) T/RUNIVERSAL HIGH BRIGHTNESS LED DRIVER | Microchip Technology Inc. HV9910BLG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV9910BLG-G?
Additional datasheets, footprints and schematics for HV9910BLG-G are listed on our Part Details page. You can also find images and similar parts to HV9910BLG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9910BLG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9910BLG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9910BLG-G fall under?
The HV9910BLG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9910BLG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9910BLG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9910BLG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9910BLG-G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HV9910BLG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9910BLG-G often in real-time on the comparison pages.
What if I can't find stock of HV9910BLG-G?
You can fill out our help required form which you can use to request a quote for HV9910BLG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.