Status: | Active |
---|---|
Series: | HV9803 |
RoHS: | Compliant |
Fast average current control |
Correction for propagation delay and offset voltage |
Fixed off-time switching mode |
Linear dimming input |
PWM dimming input |
Output short circuit protection with programmable skip mode |
Input under-voltage shutdown |
Topology | Buck |
---|---|
+Vin min (V) | 7 |
+Vin max (V) | 13.2 |
Output Current | External FET |
Dimming | PWM / Linear |
Package | SOIC-8 |
Operating Iq (µA) | 1.5 |
Vfb (V) | 0 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
LED DRIVER IC WITH AVERAGE-MODE CONSTANT CURRENT CONTROL | Microchip Technology |
Led Driver Ic With Average-Mode Constant Current Control 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip HV9803LG-G | Newark Electronics |
LED DRVR Buck 1-CH PWM 8-Pin SOIC T/R | Avnet America |
LED DRIVER IC WITH AVERAGE-MODE CONSTANT CURRENT CONTROL8 SOIC 3.90mm(.150in) | Microchip Technology Inc. HV9803LG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV9803LG-G?
Additional datasheets, footprints and schematics for HV9803LG-G are listed on our Part Details page. You can also find images and similar parts to HV9803LG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9803LG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9803LG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9803LG-G fall under?
The HV9803LG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9803LG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9803LG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9803LG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9803LG-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for HV9803LG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9803LG-G often in real-time on the comparison pages.
What if I can't find stock of HV9803LG-G?
You can fill out our help required form which you can use to request a quote for HV9803LG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.