Status: | Active |
---|---|
Series: | HV9123 |
RoHS: | Compliant |
Prices starting from US$2.79
10 to 450V input voltage range |
<1.3mA supply current |
>1.0MHz clock |
>20:1 dynamic range @ 500kHz |
99% Maximum duty cycle version |
Low internal noise |
Vmin | 10 |
---|---|
Vmax | 450 |
Feedback Accuracy max (%) | ±2 |
Duty Cycle (%) | 99 |
Switch | External |
Package | SOIC-16, PDIP-16, PLCC-20 |
Pins | Packaging | 16 | PDIP |
Temp Range | -55C to +125C |
Packing Media | Conductive Tube (24) |
Data Sheets |
---|
HV9120/HV9123 Datasheet - High-Voltage, Current-Mode, PWM Controller |
HV9123 Datasheet - High-Voltage Current-Mode PWM Controller |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.88 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
SWITCHMODE CONTROLLER, 450V, 2% REF | Microchip Technology |
HV9123 Series 450 V 3 MHz High-Voltage Current-Mode PWM Controller - PDIP-16 | Future Electronics |
Switchmode Controller, 450V, 2% Ref 16 Pdip .300In Ctube Rohs Compliant: Yes |Microchip HV9123P-G | Newark Electronics |
Current Mode PWM Controller 16-Pin PDIP Tube | Avnet America |
SWITCHMODE CONTROLLER, 450V, 2% REF16 PDIP .300in TUBE | Microchip Technology Inc. HV9123P-G | RS Americas |
Where can I find additional details, specifications and documents for a HV9123P-G?
Additional datasheets, footprints and schematics for HV9123P-G are listed on our Part Details page. You can also find images and similar parts to HV9123P-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9123P-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9123P-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9123P-G fall under?
The HV9123P-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9123P-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9123P-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9123P-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9123P-G have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for HV9123P-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9123P-G often in real-time on the comparison pages.
What if I can't find stock of HV9123P-G?
You can fill out our help required form which you can use to request a quote for HV9123P-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.