Status: | Active |
---|---|
Series: | HV9123 |
RoHS: | Compliant |
10 to 450V input voltage range |
<1.3mA supply current |
>1.0MHz clock |
>20:1 dynamic range @ 500kHz |
99% Maximum duty cycle version |
Low internal noise |
Vmin | 10 |
---|---|
Vmax | 450 |
Feedback Accuracy max (%) | ±2 |
Duty Cycle (%) | 99 |
Switch | External |
Package | SOIC-16, PDIP-16, PLCC-20 |
Pins | Packaging | 14 | SOIC |
Temp Range | -55C to +125C |
Packing Media | Tape and reel (2600) |
Data Sheets |
---|
HV9120/HV9123 Datasheet - High-Voltage, Current-Mode, PWM Controller |
HV9123 Datasheet - High-Voltage Current-Mode PWM Controller |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1278 |
Shipping Weight (kg) | 0.294615 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
SWITCHMODE CONTROLLER, 450V, 2% REF | Microchip Technology |
Switchmode Controller, 450V, 2% Ref 14 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip HV9123NG-G-M934 | Newark Electronics |
Current Mode PWM Controller 16-Pin SOIC T/R | Avnet America |
SWITCHMODE CONTROLLER, 450V, 2% REF14 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. HV9123NG-G-M934 | RS Americas |
Where can I find additional details, specifications and documents for a HV9123NG-G-M934?
Additional datasheets, footprints and schematics for HV9123NG-G-M934 are listed on our Part Details page. You can also find images and similar parts to HV9123NG-G-M934 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9123NG-G-M934 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9123NG-G-M934 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9123NG-G-M934 fall under?
The HV9123NG-G-M934 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9123NG-G-M934 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9123NG-G-M934 you can contact the distributor directly for product support, shipping queries etc.
Is the HV9123NG-G-M934 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9123NG-G-M934 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for HV9123NG-G-M934.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9123NG-G-M934 often in real-time on the comparison pages.
What if I can't find stock of HV9123NG-G-M934?
You can fill out our help required form which you can use to request a quote for HV9123NG-G-M934 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.