Status: | Active |
---|---|
Series: | HV857L |
RoHS: | Compliant |
Audible noise reduction |
190 VPP output voltage for higher brightness |
Single cell lithium ion compatible |
150nA shutdown current |
Wide input voltage range 1.8V to 5.0V |
Separately adjustable lamp and converter frequencies |
Output voltage regulation |
Split supply capability |
Type | Single Lamp Driver |
---|---|
Input Voltage Low (V) | 1.8 |
Input Voltage High (V) | 5 |
Nominal Output Voltage (V) | ±95 |
Max Switch Resistance (Ω) | 6.0 |
Output Regulation | Yes |
Max Lamp Size per Device (in2) | 5.0 |
Package | DFN-8, MSOP-8 |
Product Type | Single Lamp Drivers |
Operating Iq (µA) | 0 |
Frequency(EL, Typical) | 175Hz - 235Hz |
Oja (C/W) | 37, 171 |
VOUT | 190 |
Data Sheets |
---|
HV857L Datasheet - HV Low Noise EL Lamp Driver |
Application Notes |
---|
AN-H43 - HV857: EL Lamp Driver Circuits for Low Audible Noise or High Brightness Applications |
AN-H63 - HV857 EL Lamp Driver Circuits |
User Guides |
---|
HV857LDB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
High Voltage Low Noise El Lamp Driver 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip HV857LMG-G | Newark Electronics |
EL Lamp DRVR 5V 8-Pin MSOP | Avnet America |
HIGH VOLTAGE LOW NOISE EL LAMP DRIVER | Microchip Technology |
HIGH VOLTAGE LOW NOISE EL LAMP DRIVER8 MSOP 3x3mm T/R | Microchip Technology Inc. HV857LMG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV857LMG-G?
Additional datasheets, footprints and schematics for HV857LMG-G are listed on our Part Details page. You can also find images and similar parts to HV857LMG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV857LMG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV857LMG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV857LMG-G fall under?
The HV857LMG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV857LMG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV857LMG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV857LMG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV857LMG-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for HV857LMG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV857LMG-G often in real-time on the comparison pages.
What if I can't find stock of HV857LMG-G?
You can fill out our help required form which you can use to request a quote for HV857LMG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.