Status: | Active |
---|---|
Series: | HV833 |
RoHS: | Compliant |
Prices starting from US$1.35
1.8 to 6.5V operating supply voltage |
DC to AC conversion |
Separately adjustable lamp and converter frequency |
Output voltage regulation |
Enable/disable function |
Patented output timing for high efficiency |
<100nA shutdown current |
Split supply capability |
LCD backlighting |
Type | Single Lamp Driver |
---|---|
Input Voltage Low (V) | 1.8 |
Input Voltage High (V) | 6.5 |
Nominal Output Voltage (V) | ±90 |
Max Switch Resistance (Ω) | 4.0 |
Output Regulation | Yes |
Max Lamp Size per Device (in2) | 12 |
Package | MSOP-8 |
Operating Iq (µA) | 0 |
Frequency(EL, Typical) | 240Hz - 300Hz |
Oja (C/W) | 216 |
VOUT | 180 |
Data Sheets |
---|
HV833 Datasheet - HV EL Lamp Driver |
Application Notes |
---|
AN-H45 - HV833: EL Lamp Driver Circuits |
User Guides |
---|
HV833DB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
El Lamp Driver 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip HV833MG-G | Newark Electronics |
HV833 Series 6.5 V 150 â•¡A 75 kHz High Voltage EL Lamp Driver - MSOP-8 | Future Electronics |
EL Lamp DRVR 6.5V 8-Pin MSOP | Avnet America |
EL LAMP DRIVER | Microchip Technology |
EL LAMP DRIVER8 MSOP 3x3mm T/R | Microchip Technology Inc. HV833MG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV833MG-G?
Additional datasheets, footprints and schematics for HV833MG-G are listed on our Part Details page. You can also find images and similar parts to HV833MG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV833MG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV833MG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV833MG-G fall under?
The HV833MG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV833MG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV833MG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV833MG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV833MG-G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for HV833MG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV833MG-G often in real-time on the comparison pages.
What if I can't find stock of HV833MG-G?
You can fill out our help required form which you can use to request a quote for HV833MG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.