Status: | Active |
---|---|
Series: | HV825 |
RoHS: | Compliant |
Processed with HVCMOS® technology |
1.0 to 1.6V operating supply voltage |
DC to AC conversion |
Output load of typically up to 6.0nF |
Adjustable output lamp frequency |
Adjustable converter frequency |
Enable function |
Type | Single Lamp Driver |
---|---|
Input Voltage Low (V) | 1.0 |
Input Voltage High (V) | 1.6 |
Nominal Output Voltage (V) | ±56 |
Max Switch Resistance (Ω) | 15 |
Output Regulation | No |
Max Lamp Size per Device (in2) | 3.0 |
Package | SOIC-8, MSOP-8 |
Product Type | Single Lamp Drivers |
Operating Iq (µA) | 0 |
Frequency(EL, Typical) | 400Hz (min) |
Oja (C/W) | 101, 216 |
VOUT | 112 |
Data Sheets |
---|
HV825 High-Voltage EL Lamp Driver IC Data Sheet |
Application Notes |
---|
AN-H34 - HV823 & HV825 EL Lamp Driver Circuits |
User Guides |
---|
HV825DB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
El Lamp Driver 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip HV825LG-G | Newark Electronics |
EL Lamp DRVR 1.6V 8-Pin SOIC T/R | Avnet America |
EL LAMP DRIVER8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. HV825LG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV825LG-G?
Additional datasheets, footprints and schematics for HV825LG-G are listed on our Part Details page. You can also find images and similar parts to HV825LG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV825LG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV825LG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV825LG-G fall under?
The HV825LG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV825LG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV825LG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV825LG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV825LG-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for HV825LG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV825LG-G often in real-time on the comparison pages.
What if I can't find stock of HV825LG-G?
You can fill out our help required form which you can use to request a quote for HV825LG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.