Status: | Active |
---|---|
Series: | HV809 |
RoHS: | Compliant |
Processed with HVCMOS® technology |
Input voltage up to 200V DC |
400V peak-to-peak output voltage |
Output load up to 350nF (100in2 for 3.5nF/in2 lamp) |
Adjustable output lamp frequency |
Adjustable on/off pulsing frequency |
Type | Offline Driver |
---|---|
Input Voltage Low (V) | 50 |
Input Voltage High (V) | 200 |
Nominal Output Voltage (V) | ±50 to ±200 |
Max Lamp Size per Device (in2) | 100 |
Package | SOIC-8, SOIC-8 w/HS |
Operating Iq (µA) | 0 |
Frequency(EL, Typical) | 320Hz - 480Hz |
Oja (C/W) | 101, 84 |
VOUT | 400 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.206061 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
Off-Line High Voltage El Lamp Driver 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip HV809SG-G | Newark Electronics |
EL Lamp DRVR 12V 8-Pin SOIC N EP | Avnet America |
OFF-LINE HIGH VOLTAGE EL LAMP DRIVER | Microchip Technology |
OFF-LINE HIGH VOLTAGE EL LAMP DRIVER8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. HV809SG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV809SG-G?
Additional datasheets, footprints and schematics for HV809SG-G are listed on our Part Details page. You can also find images and similar parts to HV809SG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV809SG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV809SG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV809SG-G fall under?
The HV809SG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV809SG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV809SG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV809SG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV809SG-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for HV809SG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV809SG-G often in real-time on the comparison pages.
What if I can't find stock of HV809SG-G?
You can fill out our help required form which you can use to request a quote for HV809SG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.